multicomp PRO Connector Type A Multicomp Pro DP-V

Description
Connector Type A:DisplayPort Plug; Connector Type B:VGA Socket; Cable Length - Imperial:3.94"; Cable Length - Metric:100mm; Jacket Color:White; Product Range:-; Connector to Connector:DisplayPor t Plug to VGA Receptacle RoHS Compliant: Yes
Datasheet
Description
Connector Type A:DisplayPort Plug; Connector Type B:VGA Socket; Cable Length - Imperial:3.94"; Cable Length - Metric:100mm; Jacket Color:White; Product Range:-; Connector to Connector:DisplayPor t Plug to VGA Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 88W2824 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
88W2824
Connector Type A Multicomp Pro 88W2824
Connector Type A:DisplayPort Plug; Connector Type B:VGA Socket; Cable Length - Imperial:3.94"; Cable Length - Metric:100mm; Jacket Color:White; Product Range:-; Connector to Connector:DisplayPor t Plug to VGA Receptacle RoHS Compliant: Yes

Connector Type A:DisplayPort Plug; Connector Type B:VGA Socket; Cable Length - Imperial:3.94"; Cable Length - Metric:100mm; Jacket Color:White; Product Range:-; Connector to Connector:DisplayPort Plug to VGA Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88W2824
Product Name Connector Type A Multicomp Pro
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details