multicomp PRO Connector Type A Multicomp Pro DP-D

Description
Connector Type A:DisplayPort Plug; Connector Type B:DVI-D Receptacle; Cable Length - Imperial:3.94"; Cable Length - Metric:100mm; Jacket Color:White; Product Range:-; Connector to Connector:DisplayPor t Plug to DVI-D Receptacle RoHS Compliant: Yes
Datasheet
Description
Connector Type A:DisplayPort Plug; Connector Type B:DVI-D Receptacle; Cable Length - Imperial:3.94"; Cable Length - Metric:100mm; Jacket Color:White; Product Range:-; Connector to Connector:DisplayPor t Plug to DVI-D Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 88W2825 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
88W2825
Connector Type A Multicomp Pro 88W2825
Connector Type A:DisplayPort Plug; Connector Type B:DVI-D Receptacle; Cable Length - Imperial:3.94"; Cable Length - Metric:100mm; Jacket Color:White; Product Range:-; Connector to Connector:DisplayPor t Plug to DVI-D Receptacle RoHS Compliant: Yes

Connector Type A:DisplayPort Plug; Connector Type B:DVI-D Receptacle; Cable Length - Imperial:3.94"; Cable Length - Metric:100mm; Jacket Color:White; Product Range:-; Connector to Connector:DisplayPort Plug to DVI-D Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88W2825
Product Name Connector Type A Multicomp Pro
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details