multicomp PRO Terminal, Ring, 4Mm, Crimp, Yellow; Stud Size - Metric Multicomp Pro DNR05-4

Description
TERMINAL, RING, 4MM, CRIMP, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Product Range:DNR; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING, 4MM, CRIMP, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Product Range:DNR; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring, 4Mm, Crimp, Yellow; Stud Size - Metric Multicomp Pro - 96K8653 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, 4Mm, Crimp, Yellow; Stud Size - Metric Multicomp Pro
96K8653
Terminal, Ring, 4Mm, Crimp, Yellow; Stud Size - Metric Multicomp Pro 96K8653
TERMINAL, RING, 4MM, CRIMP, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Product Range:DNR; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING, 4MM, CRIMP, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Product Range:DNR; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96K8653
Product Name Terminal, Ring, 4Mm, Crimp, Yellow; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products