multicomp PRO Terminal, Ring Tongue, #5, Yellow, 20Awg; Stud Size - Metric Multicomp Pro DNR05-3

Description
TERMINAL, RING TONGUE, #5, YELLOW, 20AWG; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Product Range:DNR; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #5, YELLOW, 20AWG; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Product Range:DNR; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #5, Yellow, 20Awg; Stud Size - Metric Multicomp Pro - 52Y1390 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #5, Yellow, 20Awg; Stud Size - Metric Multicomp Pro
52Y1390
Terminal, Ring Tongue, #5, Yellow, 20Awg; Stud Size - Metric Multicomp Pro 52Y1390
TERMINAL, RING TONGUE, #5, YELLOW, 20AWG; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Product Range:DNR; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #5, YELLOW, 20AWG; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Product Range:DNR; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52Y1390
Product Name Terminal, Ring Tongue, #5, Yellow, 20Awg; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers