multicomp PRO Flag Disconnect, 6.3X0.8Mm, Crimp, Blue; Product Range Multicomp Pro DNFPO2-6.3FLAG

Description
FLAG DISCONNECT, 6.3X0.8MM, CRIMP, BLUE; Product Range:DNFP; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
FLAG DISCONNECT, 6.3X0.8MM, CRIMP, BLUE; Product Range:DNFP; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flag Disconnect, 6.3X0.8Mm, Crimp, Blue; Product Range Multicomp Pro - 96K8648 - Newark, An Avnet Company
Chicago, IL, United States
Flag Disconnect, 6.3X0.8Mm, Crimp, Blue; Product Range Multicomp Pro
96K8648
Flag Disconnect, 6.3X0.8Mm, Crimp, Blue; Product Range Multicomp Pro 96K8648
FLAG DISCONNECT, 6.3X0.8MM, CRIMP, BLUE; Product Range:DNFP; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FLAG DISCONNECT, 6.3X0.8MM, CRIMP, BLUE; Product Range:DNFP; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96K8648
Product Name Flag Disconnect, 6.3X0.8Mm, Crimp, Blue; Product Range Multicomp Pro
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1430-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details