multicomp PRO Terminal, Fork Tongue, #6, 20Awg; Product Range Multicomp Pro DNF05-3.7

Description
TERMINAL, FORK TONGUE, #6, 20AWG; Product Range:DNF Series; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FORK TONGUE, #6, 20AWG; Product Range:DNF Series; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork Tongue, #6, 20Awg; Product Range Multicomp Pro - 96K8649 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, 20Awg; Product Range Multicomp Pro
96K8649
Terminal, Fork Tongue, #6, 20Awg; Product Range Multicomp Pro 96K8649
TERMINAL, FORK TONGUE, #6, 20AWG; Product Range:DNF Series; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, 20AWG; Product Range:DNF Series; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 96K8649
Product Name Terminal, Fork Tongue, #6, 20Awg; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Ring Terminals - 1787274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details