multicomp PRO Insulated Male Tab, 2, 6.35X0.8Mm, Crimp, Trans; Product Range Multicomp Pro DMTF250

Description
INSULATED MALE TAB, 2, 6.35X0.8MM, CRIMP, TRANS; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
INSULATED MALE TAB, 2, 6.35X0.8MM, CRIMP, TRANS; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulated Male Tab, 2, 6.35X0.8Mm, Crimp, Trans; Product Range Multicomp Pro - 96K8624 - Newark, An Avnet Company
Chicago, IL, United States
Insulated Male Tab, 2, 6.35X0.8Mm, Crimp, Trans; Product Range Multicomp Pro
96K8624
Insulated Male Tab, 2, 6.35X0.8Mm, Crimp, Trans; Product Range Multicomp Pro 96K8624
INSULATED MALE TAB, 2, 6.35X0.8MM, CRIMP, TRANS; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

INSULATED MALE TAB, 2, 6.35X0.8MM, CRIMP, TRANS; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96K8624
Product Name Insulated Male Tab, 2, 6.35X0.8Mm, Crimp, Trans; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Adapters - 2171-NEDY-L2R1-V1-M8G3-N-M8G4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-M9AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details