The Terminal, Double Male-Female Stack Adapter, Crimp, Uninsulated, part number DMF-X0-2525, is designed for quick disconnect applications. It features a tab size of 0.25" x 0.032" and is constructed from brass, ensuring durability and conductivity. The adapter can handle a maximum current of 30 Amps and operates effectively at temperatures up to 250°C (482°F). This product is RoHS compliant, making it suitable for environmentally conscious projects. It is important for users to verify the compatibility of this adapter with their specific applications.
TERMINAL, DBL M-F STACK ADAPTER, CRIMP, UNINSUL; Product Range:-; Terminal Type:Quick Disconnect Adapter; Tab Size - Metric:-; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 14T2893 |
| Product Name | Terminal, Dbl M-F Stack Adapter, Crimp, Uninsul; Product Range Multicomp |