multicomp PRO Snap Action Switc, Long Lever, Spdt, 1A, 125V; Microswitch Type Multicomp Pro DM1-02P-30-3

Description
SNAP ACTION SWITC, LONG LEVER, SPDT, 1A, 125V; Microswitch Type:Snap Action; Microswitch Actuator:Long Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage DC Nom:5VDC RoHS Compliant: Yes
Datasheet
Description
SNAP ACTION SWITC, LONG LEVER, SPDT, 1A, 125V; Microswitch Type:Snap Action; Microswitch Actuator:Long Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage DC Nom:5VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switc, Long Lever, Spdt, 1A, 125V; Microswitch Type Multicomp Pro - 24R6055 - Newark, An Avnet Company
Chicago, IL, United States
Snap Action Switc, Long Lever, Spdt, 1A, 125V; Microswitch Type Multicomp Pro
24R6055
Snap Action Switc, Long Lever, Spdt, 1A, 125V; Microswitch Type Multicomp Pro 24R6055
SNAP ACTION SWITC, LONG LEVER, SPDT, 1A, 125V; Microswitch Type:Snap Action; Microswitch Actuator:Long Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage DC Nom:5VDC RoHS Compliant: Yes

SNAP ACTION SWITC, LONG LEVER, SPDT, 1A, 125V; Microswitch Type:Snap Action; Microswitch Actuator:Long Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage DC Nom:5VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 24R6055
Product Name Snap Action Switc, Long Lever, Spdt, 1A, 125V; Microswitch Type Multicomp Pro
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-3300-1-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER063MP - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2496822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Momentary
Standards and Certifications RoHS
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details