LAMP, INCANDESCENT, GX5.3, 20V, 150W; Supply Voltage:20V; Lamp Base Type:GX5.3; Bulb Size:-; MSCP:-; Average Bulb Life:500h; Product Range:-; Length:44.5mm; Power Rating:150W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 19C8449 |
| Product Name | Lamp, Incandescent, Gx5.3, 20V, 150W; Supply Voltage Multicomp |
| Lamp Power | 150 watts |