multicomp PRO Terminal, Blade, 5Mm2, Yellow; Product Range Multicomp Pro DBVE5-10

Description
TERMINAL, BLADE, 5MM2, YELLOW; Product Range:DBVE; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:5.5mm²; Insulator Colour:Yellow; Insulator Material:Vinyl; Tab Size - Metric:2.8mm x 1mm; Tab Size - Imperial:0.11" x 0.039" RoHS Compliant: Yes
Description
TERMINAL, BLADE, 5MM2, YELLOW; Product Range:DBVE; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:5.5mm²; Insulator Colour:Yellow; Insulator Material:Vinyl; Tab Size - Metric:2.8mm x 1mm; Tab Size - Imperial:0.11" x 0.039" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Blade, 5Mm2, Yellow; Product Range Multicomp Pro - 96K8443 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Blade, 5Mm2, Yellow; Product Range Multicomp Pro
96K8443
Terminal, Blade, 5Mm2, Yellow; Product Range Multicomp Pro 96K8443
TERMINAL, BLADE, 5MM2, YELLOW; Product Range:DBVE; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:5.5mm²; Insulator Colour:Yellow; Insulator Material:Vinyl; Tab Size - Metric:2.8mm x 1mm; Tab Size - Imperial:0.11" x 0.039" RoHS Compliant: Yes

TERMINAL, BLADE, 5MM2, YELLOW; Product Range:DBVE; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:5.5mm²; Insulator Colour:Yellow; Insulator Material:Vinyl; Tab Size - Metric:2.8mm x 1mm; Tab Size - Imperial:0.11" x 0.039" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 96K8443
Product Name Terminal, Blade, 5Mm2, Yellow; Product Range Multicomp Pro
Terminal Type Blade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2220.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers