multicomp PRO Terminal, Male Disconnect, 2.3Mm, Red; Product Range Multicomp Pro DBVE1-18

Description
TERMINAL, MALE DISCONNECT, 2.3MM, RED; Product Range:DBVE Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Insulator Colour:Red; Insulator Material:Vinyl; Tab Size - Metric:2.2mm x 0.8mm RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE DISCONNECT, 2.3MM, RED; Product Range:DBVE Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Insulator Colour:Red; Insulator Material:Vinyl; Tab Size - Metric:2.2mm x 0.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 2.3Mm, Red; Product Range Multicomp Pro - 96K8442 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 2.3Mm, Red; Product Range Multicomp Pro
96K8442
Terminal, Male Disconnect, 2.3Mm, Red; Product Range Multicomp Pro 96K8442
TERMINAL, MALE DISCONNECT, 2.3MM, RED; Product Range:DBVE Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Insulator Colour:Red; Insulator Material:Vinyl; Tab Size - Metric:2.2mm x 0.8mm RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 2.3MM, RED; Product Range:DBVE Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Insulator Colour:Red; Insulator Material:Vinyl; Tab Size - Metric:2.2mm x 0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 96K8442
Product Name Terminal, Male Disconnect, 2.3Mm, Red; Product Range Multicomp Pro
Terminal Type Blade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Bootlace Ferrules - 1788741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details