multicomp PRO Terminal, Blade, 2.4Mm, Crimp, Blue; Product Range Multicomp Pro DBNYD2-10

Description
TERMINAL, BLADE, 2.4MM, CRIMP, BLUE; Product Range:DBNYD Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide); Connector Type:Blade RoHS Compliant: Yes
Datasheet
Description
TERMINAL, BLADE, 2.4MM, CRIMP, BLUE; Product Range:DBNYD Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide); Connector Type:Blade RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Blade, 2.4Mm, Crimp, Blue; Product Range Multicomp Pro - 45P3369 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Blade, 2.4Mm, Crimp, Blue; Product Range Multicomp Pro
45P3369
Terminal, Blade, 2.4Mm, Crimp, Blue; Product Range Multicomp Pro 45P3369
TERMINAL, BLADE, 2.4MM, CRIMP, BLUE; Product Range:DBNYD Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide); Connector Type:Blade RoHS Compliant: Yes

TERMINAL, BLADE, 2.4MM, CRIMP, BLUE; Product Range:DBNYD Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide); Connector Type:Blade RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 45P3369
Product Name Terminal, Blade, 2.4Mm, Crimp, Blue; Product Range Multicomp Pro
Terminal Type Blade Crimp
Unlock Full Specs
to access all available technical data