multicomp PRO Terminal, Blade, 2.3Mm, Crimp, Red; Product Range Multicomp Pro DBNYD1-10

Description
TERMINAL, BLADE, 2.3MM, CRIMP, RED; Product Range:DBNYD Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); Tab Size - Metric:2.3mm x 0.75mmRoHS Compliant: Yes
Datasheet
Description
TERMINAL, BLADE, 2.3MM, CRIMP, RED; Product Range:DBNYD Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); Tab Size - Metric:2.3mm x 0.75mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Blade, 2.3Mm, Crimp, Red; Product Range Multicomp Pro - 45P3367 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Blade, 2.3Mm, Crimp, Red; Product Range Multicomp Pro
45P3367
Terminal, Blade, 2.3Mm, Crimp, Red; Product Range Multicomp Pro 45P3367
TERMINAL, BLADE, 2.3MM, CRIMP, RED; Product Range:DBNYD Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); Tab Size - Metric:2.3mm x 0.75mmRoHS Compliant: Yes

TERMINAL, BLADE, 2.3MM, CRIMP, RED; Product Range:DBNYD Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); Tab Size - Metric:2.3mm x 0.75mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 45P3367
Product Name Terminal, Blade, 2.3Mm, Crimp, Red; Product Range Multicomp Pro
Terminal Type Blade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Ring Terminals - 1788669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details