multicomp PRO D Sub Housing, Standard, 25 Position, Plug; No. Of Positions Multicomp DB25-PD

Description
D SUB HOUSING, STANDARD, 25 POSITION, PLUG; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:DPD Series; Gender:Plug; Connector Body Material:Metal Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
D SUB HOUSING, STANDARD, 25 POSITION, PLUG; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:DPD Series; Gender:Plug; Connector Body Material:Metal Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Standard, 25 Position, Plug; No. Of Positions Multicomp - 01P1678 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Standard, 25 Position, Plug; No. Of Positions Multicomp
01P1678
D Sub Housing, Standard, 25 Position, Plug; No. Of Positions Multicomp 01P1678
D SUB HOUSING, STANDARD, 25 POSITION, PLUG; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:DPD Series; Gender:Plug; Connector Body Material:Metal Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes

D SUB HOUSING, STANDARD, 25 POSITION, PLUG; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:DPD Series; Gender:Plug; Connector Body Material:Metal Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01P1678
Product Name D Sub Housing, Standard, 25 Position, Plug; No. Of Positions Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 370 mm (14.57 inch)
Bearing Bore / Ring O.D. 13.39 inch (340 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details