multicomp PRO D Sub Housing, Standard, 15 Position, Receptacle; No. Of Positions Multicomp DA15-SR

Description
D SUB HOUSING, STANDARD, 15 POSITION, RECEPTACLE; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:DSR Series; Gender:Receptacle; Connector Body Material:Metal Body; D Sub Shell Size:DA RoHS Compliant: Yes
Datasheet
Description
D SUB HOUSING, STANDARD, 15 POSITION, RECEPTACLE; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:DSR Series; Gender:Receptacle; Connector Body Material:Metal Body; D Sub Shell Size:DA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Standard, 15 Position, Receptacle; No. Of Positions Multicomp - 01P1677 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Standard, 15 Position, Receptacle; No. Of Positions Multicomp
01P1677
D Sub Housing, Standard, 15 Position, Receptacle; No. Of Positions Multicomp 01P1677
D SUB HOUSING, STANDARD, 15 POSITION, RECEPTACLE; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:DSR Series; Gender:Receptacle; Connector Body Material:Metal Body; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB HOUSING, STANDARD, 15 POSITION, RECEPTACLE; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:DSR Series; Gender:Receptacle; Connector Body Material:Metal Body; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01P1677
Product Name D Sub Housing, Standard, 15 Position, Receptacle; No. Of Positions Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details