multicomp PRO Solder Wire, 60/40, 0.56Mm, 250G; Flux Type Multicore/loctite D624 250G REEL

Description
SOLDER WIRE, 60/40, 0.56MM, 250G; Flux Type:Rosin; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.56mm; External Diameter - Imperial:0.022"; Melting Temperature:180°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: No
Datasheet
Description
SOLDER WIRE, 60/40, 0.56MM, 250G; Flux Type:Rosin; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.56mm; External Diameter - Imperial:0.022"; Melting Temperature:180°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 60/40, 0.56Mm, 250G; Flux Type Multicore/loctite - 13J8878 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 60/40, 0.56Mm, 250G; Flux Type Multicore/loctite
13J8878
Solder Wire, 60/40, 0.56Mm, 250G; Flux Type Multicore/loctite 13J8878
SOLDER WIRE, 60/40, 0.56MM, 250G; Flux Type:Rosin; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.56mm; External Diameter - Imperial:0.022"; Melting Temperature:180°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: No

SOLDER WIRE, 60/40, 0.56MM, 250G; Flux Type:Rosin; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.56mm; External Diameter - Imperial:0.022"; Melting Temperature:180°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13J8878
Product Name Solder Wire, 60/40, 0.56Mm, 250G; Flux Type Multicore/loctite
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Desoldering Nozzles - 1372296 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Stud Welding Machine - PTS-2 - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details
Grounding Plane -  - Sunstone Engineering
Sunstone Engineering
Specs
Equipment Type Grounding Plane
View Details