multicomp PRO Connector, D Sub Combo, Receptacle, 5 Position; Product Range Multicomp D5W5-SPD-31

Description
CONNECTOR, D SUB COMBO, RECEPTACLE, 5 POSITION; Product Range:Combo D Sub Connectors; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB COMBO, RECEPTACLE, 5 POSITION; Product Range:Combo D Sub Connectors; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Combo, Receptacle, 5 Position; Product Range Multicomp - 01P1684 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Receptacle, 5 Position; Product Range Multicomp
01P1684
Connector, D Sub Combo, Receptacle, 5 Position; Product Range Multicomp 01P1684
CONNECTOR, D SUB COMBO, RECEPTACLE, 5 POSITION; Product Range:Combo D Sub Connectors; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Solder RoHS Compliant: Yes

CONNECTOR, D SUB COMBO, RECEPTACLE, 5 POSITION; Product Range:Combo D Sub Connectors; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01P1684
Product Name Connector, D Sub Combo, Receptacle, 5 Position; Product Range Multicomp
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products