multicomp PRO Transistor, Npn, 80V, 10A, To-220; Transistor Polarity Multicomp Pro D44H11

Description
TRANSISTOR, NPN, 80V, 10A, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:15MHz RoHS Compliant: Yes
Description
TRANSISTOR, NPN, 80V, 10A, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:15MHz RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The D44H11 is an NPN bipolar power transistor in a TO-220 package, designed for amplifier output stages, regulators, and inverters up to 1MHz. It has a collector-emitter voltage rating of 80V, continuous collector current of 10A, and maximum power dissipation of 50W at 25°C, derating at 0.4W/°C. Thermal resistance from junction to case is 2.5°C/W, with operating and storage junction temperatures ranging from -55°C to +150°C. The transistor has a current gain-bandwidth product of 15MHz, collector-emitter saturation voltage of 1V at 8A collector and 400mA base current, and rise and fall times of 0.5μs and 0.4μs respectively. Dimensions are 14.68-15.31mm (A), 9.78-10.42mm (B), and 5.01-6.52mm (C). Pin configuration includes base, collector, emitter, and a case-connected collector. The part meets RoHS compliance.

Datasheet Summary
Powered by GS/AI

The D44H11 is an NPN bipolar power transistor in a TO-220 package, designed for amplifier output stages, regulators, and inverters up to 1MHz. It has a collector-emitter voltage rating of 80V, continuous collector current of 10A, and maximum power dissipation of 50W at 25°C, derating at 0.4W/°C. Thermal resistance from junction to case is 2.5°C/W, with operating and storage junction temperatures ranging from -55°C to +150°C. The transistor has a current gain-bandwidth product of 15MHz, collector-emitter saturation voltage of 1V at 8A collector and 400mA base current, and rise and fall times of 0.5μs and 0.4μs respectively. Dimensions are 14.68-15.31mm (A), 9.78-10.42mm (B), and 5.01-6.52mm (C). Pin configuration includes base, collector, emitter, and a case-connected collector. The part meets RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, 80V, 10A, To-220; Transistor Polarity Multicomp Pro - 46T9245 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 80V, 10A, To-220; Transistor Polarity Multicomp Pro
46T9245
Transistor, Npn, 80V, 10A, To-220; Transistor Polarity Multicomp Pro 46T9245
TRANSISTOR, NPN, 80V, 10A, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:15MHz RoHS Compliant: Yes

TRANSISTOR, NPN, 80V, 10A, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:15MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 46T9245
Product Name Transistor, Npn, 80V, 10A, To-220; Transistor Polarity Multicomp Pro
Transistor Type Transistor, Npn, 80V, 10A, To-220; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1627-T-AZ - 855053-2SA1627-T-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Specs
Transistor Type MOSFET
View Details
MOSFETs - 1222877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details