multicomp PRO Switch, Spdt, Mom, 18X24Mm; Switch Operation Multicomp Pro D16-LMT1-1AB

Description
SWITCH, SPDT, MOM, 18X24MM; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Configuration:SPST-N O, SPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPDT, MOM, 18X24MM; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Configuration:SPST-N O, SPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spdt, Mom, 18X24Mm; Switch Operation Multicomp Pro - 25R4590 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spdt, Mom, 18X24Mm; Switch Operation Multicomp Pro
25R4590
Switch, Spdt, Mom, 18X24Mm; Switch Operation Multicomp Pro 25R4590
SWITCH, SPDT, MOM, 18X24MM; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Configuration:SPST-N O, SPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes

SWITCH, SPDT, MOM, 18X24MM; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Configuration:SPST-NO, SPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 25R4590
Product Name Switch, Spdt, Mom, 18X24Mm; Switch Operation Multicomp Pro
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Projected Momentary Push Buttons - 2AP3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
4 suppliers
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB11BV-FC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Pushbutton - 908474 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Maintained Contact; Momentary Contact
View Details