multicomp PRO Switch, Dpdt, Mom, 18X18Mm; Switch Operation Multicomp Pro D16-LMS1-2AB

Description
SWITCH, DPDT, MOM, 18X18MM; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Configuration:DPST-N O, DPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes
Datasheet
Description
SWITCH, DPDT, MOM, 18X18MM; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Configuration:DPST-N O, DPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dpdt, Mom, 18X18Mm; Switch Operation Multicomp Pro - 25R4589 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dpdt, Mom, 18X18Mm; Switch Operation Multicomp Pro
25R4589
Switch, Dpdt, Mom, 18X18Mm; Switch Operation Multicomp Pro 25R4589
SWITCH, DPDT, MOM, 18X18MM; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Configuration:DPST-N O, DPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes

SWITCH, DPDT, MOM, 18X18MM; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Configuration:DPST-NO, DPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 25R4589
Product Name Switch, Dpdt, Mom, 18X18Mm; Switch Operation Multicomp Pro
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP8LB-230D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Pushbutton Switches - AT3088JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 918154 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details