multicomp PRO Switch, Spdt, Mom, 18X18Mm; Switch Operation Multicomp Pro D16-LMS1-1AB

Description
SWITCH, SPDT, MOM, 18X18MM; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Configuration:SPST-N O, SPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPDT, MOM, 18X18MM; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Configuration:SPST-N O, SPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spdt, Mom, 18X18Mm; Switch Operation Multicomp Pro - 25R4588 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spdt, Mom, 18X18Mm; Switch Operation Multicomp Pro
25R4588
Switch, Spdt, Mom, 18X18Mm; Switch Operation Multicomp Pro 25R4588
SWITCH, SPDT, MOM, 18X18MM; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Configuration:SPST-N O, SPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes

SWITCH, SPDT, MOM, 18X18MM; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Configuration:SPST-NO, SPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 25R4588
Product Name Switch, Spdt, Mom, 18X18Mm; Switch Operation Multicomp Pro
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details
22mm Mushroom Push-Turn Buttons - 2AML1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Process Sealed Subminiature Pushbutton - AB15BB-FA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers