multicomp PRO Switch, Dpdt, Mom, Round, 18Mm; Switch Operation Multicomp Pro D16-LMR1-2AB

Description
SWITCH, DPDT, MOM, ROUND, 18MM; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Configuration:DPST-N O, DPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes
Datasheet
Description
SWITCH, DPDT, MOM, ROUND, 18MM; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Configuration:DPST-N O, DPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dpdt, Mom, Round, 18Mm; Switch Operation Multicomp Pro - 25R4587 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dpdt, Mom, Round, 18Mm; Switch Operation Multicomp Pro
25R4587
Switch, Dpdt, Mom, Round, 18Mm; Switch Operation Multicomp Pro 25R4587
SWITCH, DPDT, MOM, ROUND, 18MM; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Configuration:DPST-N O, DPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes

SWITCH, DPDT, MOM, ROUND, 18MM; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Configuration:DPST-NO, DPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 25R4587
Product Name Switch, Dpdt, Mom, Round, 18Mm; Switch Operation Multicomp Pro
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details