multicomp PRO Switch, Pushbutton, Non-Illuminated, Spdt, 8A, 125Vac; Product Range Multicomp Pro D16-LMR1-1AB

Description
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 8A, 125VAC; Product Range:-; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:8A RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 8A, 125VAC; Product Range:-; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Non-Illuminated, Spdt, 8A, 125Vac; Product Range Multicomp Pro - 25R4586 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Non-Illuminated, Spdt, 8A, 125Vac; Product Range Multicomp Pro
25R4586
Switch, Pushbutton, Non-Illuminated, Spdt, 8A, 125Vac; Product Range Multicomp Pro 25R4586
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 8A, 125VAC; Product Range:-; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:8A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 8A, 125VAC; Product Range:-; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 25R4586
Product Name Switch, Pushbutton, Non-Illuminated, Spdt, 8A, 125Vac; Product Range Multicomp Pro
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Hardware - AT3011F24JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 928454 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details