The Switch, DPDT, Latching, 18x24mm, part number 25R4585, features a double pole double throw (DPDT) contact configuration, allowing for versatile switching applications. It operates with an off-on mechanism and is rated for a maximum contact voltage of 250V AC and 24V DC, with a maximum current of 8A. The switch is constructed with a high-grade temperature thermoplastic body and a contact housing made from electrical high-grade thermosetting plastic, ensuring durability and reliability. The mechanical lifetime exceeds 2 million operations, making it suitable for long-term use in various projects. The actuator style is rectangular, and the product is RoHS compliant, aligning with environmental standards.
SWITCH, DPDT, LATCHING, 18X24MM; Contact Configuration:DPDT; Switch Operation:Off-On; IP Rating:Not Rated; Contact Voltage DC Nom:24V; Contact Voltage AC Nom:250V; Contact Current Max:8A; Pushbutton Actuator Style:Rectangular; SwitchRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 25R4585 |
| Product Name | Switch, Dpdt, Latching, 18X24Mm; Contact Configuration Multicomp Pro |
| Switch Type | Tact Switch |
| Switch Function | Off-On |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT |