multicomp PRO Switch, Spdt, Latching, 18X24Mm; Switch Operation Multicomp Pro D16-LAT1-1AB

Description
SWITCH, SPDT, LATCHING, 18X24MM; Switch Operation:On-Off; Pushbutton Actuator Style:Rectangular; Contact Configuration:SPST-N O, SPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPDT, LATCHING, 18X24MM; Switch Operation:On-Off; Pushbutton Actuator Style:Rectangular; Contact Configuration:SPST-N O, SPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spdt, Latching, 18X24Mm; Switch Operation Multicomp Pro - 25R4584 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spdt, Latching, 18X24Mm; Switch Operation Multicomp Pro
25R4584
Switch, Spdt, Latching, 18X24Mm; Switch Operation Multicomp Pro 25R4584
SWITCH, SPDT, LATCHING, 18X24MM; Switch Operation:On-Off; Pushbutton Actuator Style:Rectangular; Contact Configuration:SPST-N O, SPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage RoHS Compliant: Yes

SWITCH, SPDT, LATCHING, 18X24MM; Switch Operation:On-Off; Pushbutton Actuator Style:Rectangular; Contact Configuration:SPST-NO, SPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 25R4584
Product Name Switch, Spdt, Latching, 18X24Mm; Switch Operation Multicomp Pro
Switch Function On-Off
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP5LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3012C05JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 16443 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details