multicomp PRO Switch, Dpdt, Latching, 18X18Mm; Switch Operation Multicomp Pro D16-LAS1-2AB

Description
SWITCH, DPDT, LATCHING, 18X18MM; Switch Operation:On-Off; Pushbutton Actuator Style:Square; Contact Configuration:DPST-N O, DPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes
Datasheet
Description
SWITCH, DPDT, LATCHING, 18X18MM; Switch Operation:On-Off; Pushbutton Actuator Style:Square; Contact Configuration:DPST-N O, DPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dpdt, Latching, 18X18Mm; Switch Operation Multicomp Pro - 25R4583 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dpdt, Latching, 18X18Mm; Switch Operation Multicomp Pro
25R4583
Switch, Dpdt, Latching, 18X18Mm; Switch Operation Multicomp Pro 25R4583
SWITCH, DPDT, LATCHING, 18X18MM; Switch Operation:On-Off; Pushbutton Actuator Style:Square; Contact Configuration:DPST-N O, DPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes

SWITCH, DPDT, LATCHING, 18X18MM; Switch Operation:On-Off; Pushbutton Actuator Style:Square; Contact Configuration:DPST-NO, DPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 25R4583
Product Name Switch, Dpdt, Latching, 18X18Mm; Switch Operation Multicomp Pro
Switch Function On-Off
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10763318 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-B-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details