multicomp PRO Switch, Spdt, Latching, 18X18Mm; Switch Operation Multicomp Pro D16-LAS1-1AB

Description
SWITCH, SPDT, LATCHING, 18X18MM; Switch Operation:On-Off; Pushbutton Actuator Style:Square; Contact Configuration:SPST-N O, SPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPDT, LATCHING, 18X18MM; Switch Operation:On-Off; Pushbutton Actuator Style:Square; Contact Configuration:SPST-N O, SPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spdt, Latching, 18X18Mm; Switch Operation Multicomp Pro - 25R4582 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spdt, Latching, 18X18Mm; Switch Operation Multicomp Pro
25R4582
Switch, Spdt, Latching, 18X18Mm; Switch Operation Multicomp Pro 25R4582
SWITCH, SPDT, LATCHING, 18X18MM; Switch Operation:On-Off; Pushbutton Actuator Style:Square; Contact Configuration:SPST-N O, SPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes

SWITCH, SPDT, LATCHING, 18X18MM; Switch Operation:On-Off; Pushbutton Actuator Style:Square; Contact Configuration:SPST-NO, SPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 25R4582
Product Name Switch, Spdt, Latching, 18X18Mm; Switch Operation Multicomp Pro
Switch Function On-Off
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Process Sealed Subminiature Pushbutton - AB25AH - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; On-Mom
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
6 suppliers
Pushbutton - 26096578 - Radwell International
Allen-Bradley / Rockwell Automation
View Details