multicomp PRO Switch, Dpdt, Latching, Round, 18Mm; Switch Operation Multicomp Pro D16-LAR1-2AB

Description
SWITCH, DPDT, LATCHING, ROUND, 18MM; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Contact Configuration:DPST-N O, DPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes
Datasheet
Description
SWITCH, DPDT, LATCHING, ROUND, 18MM; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Contact Configuration:DPST-N O, DPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dpdt, Latching, Round, 18Mm; Switch Operation Multicomp Pro - 25R4581 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dpdt, Latching, Round, 18Mm; Switch Operation Multicomp Pro
25R4581
Switch, Dpdt, Latching, Round, 18Mm; Switch Operation Multicomp Pro 25R4581
SWITCH, DPDT, LATCHING, ROUND, 18MM; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Contact Configuration:DPST-N O, DPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes

SWITCH, DPDT, LATCHING, ROUND, 18MM; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Contact Configuration:DPST-NO, DPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 25R4581
Product Name Switch, Dpdt, Latching, Round, 18Mm; Switch Operation Multicomp Pro
Switch Function On-Off
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 363611 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details