multicomp PRO Switch, Spdt, Latching, Round, 18Mm; Switch Operation Multicomp Pro D16-LAR1-1AB

Description
SWITCH, SPDT, LATCHING, ROUND, 18MM; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Contact Configuration:SPST-N O, SPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPDT, LATCHING, ROUND, 18MM; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Contact Configuration:SPST-N O, SPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spdt, Latching, Round, 18Mm; Switch Operation Multicomp Pro - 25R4580 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spdt, Latching, Round, 18Mm; Switch Operation Multicomp Pro
25R4580
Switch, Spdt, Latching, Round, 18Mm; Switch Operation Multicomp Pro 25R4580
SWITCH, SPDT, LATCHING, ROUND, 18MM; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Contact Configuration:SPST-N O, SPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes

SWITCH, SPDT, LATCHING, ROUND, 18MM; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Contact Configuration:SPST-NO, SPST-NC; Product Range:-; Switch Terminals:Solder; IP Rating:-; Contact Current Max:8A; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 25R4580
Product Name Switch, Spdt, Latching, Round, 18Mm; Switch Operation Multicomp Pro
Switch Function On-Off
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM5LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB15BH-FB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Pushbutton - 355340 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details