SMD TWEEZER, 120MM, POLYESTER; Tweezer Type:SMD; Tweezer Tip Type / Style:Bent, Paddle; Overall Length:120mm; Tweezer Body Material:PET (Polyester) Epoxy Coated Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 08P4702 |
| Product Name | Smd Tweezer, 120Mm, Polyester; Tweezer Type Multicomp Pro |