FINE TWEEZER, 130MM, POLYESTER; Tweezer Type:SMD; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:130mm; Tweezer Body Material:PET (Polyester) Epoxy Coated Stainless Steel; Tweezer Tip Material:Stainless Steel RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 08P4701 |
| Product Name | Fine Tweezer, 130Mm, Polyester; Tweezer Type Multicomp Pro |