TWEEZERS TYPE 2A SA ESD 120MM; Tweezer Type:SMD; Tweezer Tip Type / Style:Round, Flat; Overall Length:120mm; Tweezer Body Material:Polyester; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 08P4696 |
| Product Name | Tweezers Type 2A Sa Esd 120Mm; Tweezer Type Multicomp Pro |