PRECISION TWEEZER, 115MM; Tweezer Type:Precision; Tweezer Tip Type / Style:Curve, Pointed; Overall Length:115mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; Applications:Industr
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 34M5830 |
| Product Name | Precision Tweezer, 115Mm; Tweezer Type Multicomp Pro |