The Precision Tweezers, part number 34M5827, from Multicomp Pro, feature a straight and pointed tip design, making them suitable for precision tasks in various applications. The overall length of the tweezers is 115mm, providing a comfortable grip for detailed work. Constructed from stainless steel, both the body and tips offer durability and resistance to corrosion. These tweezers are designed for industrial use, ensuring reliability in demanding environments.
PRECISION TWEEZERS; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:115mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; Applications:Industr
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 34M5827 |
| Product Name | Precision Tweezers; Tweezer Type Multicomp Pro |