multicomp PRO Terminal, Spade/fork, Crimp, 16-14Awg; Product Range Multicomp CSS-TV-1410

Description
TERMINAL, SPADE/FORK, CRIMP, 16-14AWG; Product Range:CSS Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud/Tab Size:#10 RoHS Compliant: No
Datasheet
Description
TERMINAL, SPADE/FORK, CRIMP, 16-14AWG; Product Range:CSS Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud/Tab Size:#10 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, Crimp, 16-14Awg; Product Range Multicomp - 14T2603 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, Crimp, 16-14Awg; Product Range Multicomp
14T2603
Terminal, Spade/fork, Crimp, 16-14Awg; Product Range Multicomp 14T2603
TERMINAL, SPADE/FORK, CRIMP, 16-14AWG; Product Range:CSS Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud/Tab Size:#10 RoHS Compliant: No

TERMINAL, SPADE/FORK, CRIMP, 16-14AWG; Product Range:CSS Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud/Tab Size:#10 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14T2603
Product Name Terminal, Spade/fork, Crimp, 16-14Awg; Product Range Multicomp
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Ring Terminals - 1788661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details