multicomp PRO Terminal, Spade, #6, Crimp, Blue; Product Range Multicomp CSS-TV-1406

Description
TERMINAL, SPADE, #6, CRIMP, BLUE; Product Range:CSS Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Insulator Colour:Blue RoHS Compliant: No
Datasheet
Description
TERMINAL, SPADE, #6, CRIMP, BLUE; Product Range:CSS Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Insulator Colour:Blue RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade, #6, Crimp, Blue; Product Range Multicomp - 14T2601 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade, #6, Crimp, Blue; Product Range Multicomp
14T2601
Terminal, Spade, #6, Crimp, Blue; Product Range Multicomp 14T2601
TERMINAL, SPADE, #6, CRIMP, BLUE; Product Range:CSS Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Insulator Colour:Blue RoHS Compliant: No

TERMINAL, SPADE, #6, CRIMP, BLUE; Product Range:CSS Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Insulator Colour:Blue RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14T2601
Product Name Terminal, Spade, #6, Crimp, Blue; Product Range Multicomp
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Ring Terminals - 1788656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details