multicomp PRO Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Multicomp CSS-TV-1008

Description
TERMINAL, SPADE/FORK, #8, CRIMP, YELLOW; Product Range:CSS Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; External Width:0.38"RoHS Compliant: No
Datasheet
Description
TERMINAL, SPADE/FORK, #8, CRIMP, YELLOW; Product Range:CSS Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; External Width:0.38"RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Multicomp - 14T2599 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Multicomp
14T2599
Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Multicomp 14T2599
TERMINAL, SPADE/FORK, #8, CRIMP, YELLOW; Product Range:CSS Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; External Width:0.38"RoHS Compliant: No

TERMINAL, SPADE/FORK, #8, CRIMP, YELLOW; Product Range:CSS Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; External Width:0.38"RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14T2599
Product Name Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Multicomp
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data