multicomp PRO Terminal, Spade/fork, Crimp, 12-10Awg; Product Range Multicomp CSS-TO-1010

Description
TERMINAL, SPADE/FORK, CRIMP, 12-10AWG; Product Range:CSS Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, CRIMP, 12-10AWG; Product Range:CSS Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, Crimp, 12-10Awg; Product Range Multicomp - 14T2594 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, Crimp, 12-10Awg; Product Range Multicomp
14T2594
Terminal, Spade/fork, Crimp, 12-10Awg; Product Range Multicomp 14T2594
TERMINAL, SPADE/FORK, CRIMP, 12-10AWG; Product Range:CSS Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, SPADE/FORK, CRIMP, 12-10AWG; Product Range:CSS Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14T2594
Product Name Terminal, Spade/fork, Crimp, 12-10Awg; Product Range Multicomp
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Ring Terminals - 1788659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details