multicomp PRO Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Multicomp CRS-ZY-0650

Description
TERMINAL, RING TONGUE, 1/2IN, CRIMP BLUE; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 1/2IN, CRIMP BLUE; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Multicomp - 14T2574 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Multicomp
14T2574
Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Multicomp 14T2574
TERMINAL, RING TONGUE, 1/2IN, CRIMP BLUE; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2IN, CRIMP BLUE; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2574
Product Name Terminal, Ring Tongue, 1/2In, Crimp Blue; Stud Size - Metric Multicomp
Contact Size (AWG) ? to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products