multicomp PRO Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric Multicomp CRS-ZY-0631

Description
TERMINAL, RING TONGUE 5/16IN, CRIMP BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE 5/16IN, CRIMP BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric Multicomp - 14T2572 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric Multicomp
14T2572
Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric Multicomp 14T2572
TERMINAL, RING TONGUE 5/16IN, CRIMP BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE 5/16IN, CRIMP BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2572
Product Name Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric Multicomp
Contact Size (AWG) ? to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details