multicomp PRO Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Multicomp CRS-ZO-1808

Description
TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring TongueRoHS Compliant: Yes
Description
TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring TongueRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal, Ring Tongue, #8, Crimp (part number 14T2569) is an uninsulated connector designed for crimp termination. It is made from electro-tin plated copper, ensuring good conductivity and resistance to corrosion. The terminal can be crimped anywhere on the barrel surface, providing flexibility during installation. It is compatible with crimping tool group A: 8403-001. The product is suitable for wire sizes up to 18 AWG and has a stud size of #8 (0.196 inches). This terminal is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Terminal, Ring Tongue, #8, Crimp (part number 14T2569) is an uninsulated connector designed for crimp termination. It is made from electro-tin plated copper, ensuring good conductivity and resistance to corrosion. The terminal can be crimped anywhere on the barrel surface, providing flexibility during installation. It is compatible with crimping tool group A: 8403-001. The product is suitable for wire sizes up to 18 AWG and has a stud size of #8 (0.196 inches). This terminal is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Multicomp - 14T2569 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Multicomp
14T2569
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Multicomp 14T2569
TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring TongueRoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated; Connector Type:Ring TongueRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2569
Product Name Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Multicomp
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products