multicomp PRO Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Multicomp CRS-ZO-1406

Description
TERMINAL, RING TONGUE, #6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated ; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated ; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Multicomp - 14T2564 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Multicomp
14T2564
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Multicomp 14T2564
TERMINAL, RING TONGUE, #6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated ; Contact Material:Copper RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2564
Product Name Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Multicomp
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details