multicomp PRO Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Multicomp CRS-ZO-1025

Description
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:1/4 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:1/4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Multicomp - 14T2563 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Multicomp
14T2563
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Multicomp 14T2563
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:1/4 RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:1/4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2563
Product Name Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Multicomp
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details