multicomp PRO Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Multicomp CRS-ZO-0837

Description
TERMINAL, RING TONGUE, 3/8IN, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:3/8 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 3/8IN, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:3/8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Multicomp - 14T2560 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Multicomp
14T2560
Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Multicomp 14T2560
TERMINAL, RING TONGUE, 3/8IN, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:3/8 RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8IN, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:3/8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2560
Product Name Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Multicomp
Contact Size (AWG) ? to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers