multicomp PRO Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Multicomp CRS-ZO-0437

Description
TERMINAL, RING TONGUE, 3/8IN, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:0.375" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 3/8IN, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:0.375" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Multicomp - 14T2553 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Multicomp
14T2553
Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Multicomp 14T2553
TERMINAL, RING TONGUE, 3/8IN, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:0.375" RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8IN, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud/Tab Size:0.375" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2553
Product Name Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Multicomp
Contact Size (AWG) ? to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - M230B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details