multicomp PRO Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Multicomp CRS-ZO-0425

Description
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:1/4 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:1/4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Multicomp - 14T2552 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Multicomp
14T2552
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Multicomp 14T2552
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:1/4 RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:1/4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2552
Product Name Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Multicomp
Contact Size (AWG) ? to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
Straight Shrouded Banana Plug - 9386 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Straight
View Details