TERMINAL, RING TONGUE, #4, CRIMP, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Red; Insulator Material:Vinyl; Contact Material:CopperRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 14T2548 |
| Product Name | Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Multicomp |
| Contact Size (AWG) | ? to 18 AWG |