multicomp PRO Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric Multicomp CRS-TV-1406-S

Description
TERMINAL, RING TONGUE, #6, CRIMP, BLUE; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Blue; Insulator Material:Vinyl; Stud/Tab Size:#6 RoHS Compliant: No
Datasheet
Description
TERMINAL, RING TONGUE, #6, CRIMP, BLUE; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Blue; Insulator Material:Vinyl; Stud/Tab Size:#6 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric Multicomp - 14T2542 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric Multicomp
14T2542
Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric Multicomp 14T2542
TERMINAL, RING TONGUE, #6, CRIMP, BLUE; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Blue; Insulator Material:Vinyl; Stud/Tab Size:#6 RoHS Compliant: No

TERMINAL, RING TONGUE, #6, CRIMP, BLUE; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Blue; Insulator Material:Vinyl; Stud/Tab Size:#6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2542
Product Name Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric Multicomp
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Assemblies - 2330-E11590-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details