multicomp PRO Terminal, Ring Tongue, 5/16In, Yellow; Stud Size - Metric Multicomp CRS-TV-1031

Description
TERMINAL, RING TONGUE, 5/16IN, YELLOW; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Yellow; Insulator Material:Vinyl; Stud Size:5/16 RoHS Compliant: No
Datasheet
Description
TERMINAL, RING TONGUE, 5/16IN, YELLOW; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Yellow; Insulator Material:Vinyl; Stud Size:5/16 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 5/16In, Yellow; Stud Size - Metric Multicomp - 14T2539 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/16In, Yellow; Stud Size - Metric Multicomp
14T2539
Terminal, Ring Tongue, 5/16In, Yellow; Stud Size - Metric Multicomp 14T2539
TERMINAL, RING TONGUE, 5/16IN, YELLOW; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Yellow; Insulator Material:Vinyl; Stud Size:5/16 RoHS Compliant: No

TERMINAL, RING TONGUE, 5/16IN, YELLOW; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Yellow; Insulator Material:Vinyl; Stud Size:5/16 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2539
Product Name Terminal, Ring Tongue, 5/16In, Yellow; Stud Size - Metric Multicomp
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products